ASTM International - ASTM B33-04
Standard Specification for Tinned Soft or Annealed Copper Wire for Electrical Purposes
| Organization: | ASTM International |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers tinned, round, soft or annealed copper wire for electrical purposes.
1.2 The SI values for density and resistivity are to be regarded as standard. For all other properties the inch-pound values are to be regarded as the standard and the SI units may be approximate.
abstract:
This specification covers tinned, round, soft, or annealed copper wire for electrical purposes. The tinned wire shall conformto the required tensile strength and elongation. Electrical resistivity... View More
Document History