ASTM International - ASTM B33-91
Standard Specification for Tinned Soft or Annealed Copper Wire for Electrical Purposes
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Wires): | 29.060.10 |
Document History
January 1, 2020
Standard Specification for Tin-Coated Soft or Annealed Copper Wire for Electrical Purposes
1.1 This specification covers tin-coated, round, soft, or annealed copper wire for electrical purposes.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
September 1, 2014
Standard Specification for Tin-Coated Soft or Annealed Copper Wire for Electrical Purposes
1.1 This specification covers tin-coated, round, soft, or annealed copper wire for electrical purposes.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
April 1, 2010
Standard Specification for Tin-Coated Soft or Annealed Copper Wire for Electrical Purposes
This specification covers tinned, round, soft, or annealed copper wire for electrical purposes. The tinned wire shall conformto the required tensile strength and elongation. Electrical resistivity...
September 1, 2004
Standard Specification for Tinned Soft or Annealed Copper Wire for Electrical Purposes
This specification covers tinned, round, soft, or annealed copper wire for electrical purposes. The tinned wire shall conformto the required tensile strength and elongation. Electrical resistivity...
April 10, 2000
Standard Specification for Tinned Soft or Annealed Copper Wire for Electrical Purposes
1.1 This specification covers tinned, round, soft or annealed copper wire for electrical purposes.
1.2 The SI values for density and resistivity are to be regarded as standard. For all other...
ASTM B33-91
January 1, 1991
Standard Specification for Tinned Soft or Annealed Copper Wire for Electrical Purposes
A description is not available for this item.