IEC 60749-30

Semiconductor devices – Mechanical and climatic test methods – Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2011
Status: inactive
Page Count: 32
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60749 establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing.

The test method defines the preconditioning flow for non-hermetic solid-state SMDs representative of a typical industry multiple solder reflow operation.

These SMDs should be subjected to the appropriate preconditioning sequence described in this standard prior to being submitted to specific in-house reliability testing (qualification and/or reliability monitoring) in order to evaluate long term reliability (impacted by soldering stress).

NOTE Correlation of moisture-induced stress sensitivity conditions (or moisture sensitivity levels (MSL)) in accordance with IEC 60749-20 and this specification and actual reflow conditions used are dependent upon identical temperature measurement by both the semiconductor manufacturer and the board assembler. Therefore, it is recommended that the temperature at the top of the package on the hottest moisture sensitive SMD during assembly be monitored to ensure that it does not exceed the temperature at which the components are evaluated.

Document History

August 1, 2020
Semiconductor devices – Mechanical and climatic test methods – Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
This part of IEC 60749 establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing. The test method defines the...
IEC 60749-30
August 1, 2011
Semiconductor devices – Mechanical and climatic test methods – Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
This part of IEC 60749 establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing. The test method defines the...
May 1, 2011
AMENDMENT 1 Semiconductor devices – Mechanical and climatic test methods – Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
A description is not available for this item.
January 1, 2005
Semiconductor devices Mechanical and climatic test methods Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
A description is not available for this item.

References

Advertisement