HI - ANSI/HI 14.6

Rotodynamic Pumps for Hydraulic Performance Acceptance Tests

inactive
Organization: HI
Publication Date: 1 January 2011
Status: inactive
Page Count: 90
scope:

This standard covers hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow, and axial flow pumps), in this document referred to as pumps.

ANSI/HI Standard 14.6 is intended to be used for pump acceptance testing at pump test facilities, such as manufacturers' pump test facilities or laboratories only. Industry experience shows that it is very difficult to perform measurements accurate enough to satisfy the acceptance requirements in this standard when testing is performed in the field.

Information in the standard may be applied to pumps of any size and to any pumped liquids behaving as clear water.

The standard includes three grades of accuracy of measurement: grade 1 for higher accuracy, and grades 2 and 3 for lower accuracy. These grades include different values for tolerance factors for allowable fluctuations and uncertainties of measurement.

This standard applies to a pump by itself without any fittings. The pump may also be tested with a combination of upstream and/or downstream fittings by prior agreement and agreed on contractually.

References to ANSI/HI 1.6 Centrifugal Pump Tests or ANSI/HI 2.6 Vertical Pump Tests in procurement documents and test specifications shall refer to ANSI/HI 14.6 for all applicable parts of the standard.

There are other pump acceptance test standards for submersible and sealless pumps, as defined in their respective documents, that take into account the unique features that those products exhibit. The Hydraulic Institute recommends that the user of this standard consult those respective standards (ANSI/HI 11.6 Submersible Pump Tests and ANSI/HI 4.1-4.6 Sealless, Magnetically Driven Rotary Pumps for Nomenclature, Definitions, Application, Operation, and Test) to determine if they are more appropriate for the products being considered for testing.

Document History

January 1, 2022
Rotodynamic Pumps for Hydraulic Performance Acceptance Tests
This standard covers hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow, and axial flow pumps), in this document referred to as pumps. ANSI/HI Standard 14.6 is...
January 1, 2016
Rotodynamic Pumps for Hydraulic Performance Acceptance Tests
A description is not available for this item.
ANSI/HI 14.6
January 1, 2011
Rotodynamic Pumps for Hydraulic Performance Acceptance Tests
This standard covers hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow, and axial flow pumps), in this document referred to as pumps. ANSI/HI Standard 14.6 is...

References

Advertisement