DOD - SMD 5962-86049

MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER

inactive
Buy Now
Organization: DOD
Publication Date: 1 September 2011
Status: inactive
Page Count: 23
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 7, 2021
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
January 30, 2013
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD 5962-86049
September 1, 2011
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 15, 2010
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 10, 2007
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
December 2, 2004
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
February 25, 2002
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
July 12, 1995
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
January 14, 1994
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
February 9, 1990
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
October 30, 1986
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.

References

Advertisement