DLA - SMD-5962-86049 REV F
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
inactive
| Organization: | DLA |
| Publication Date: | 2 December 2004 |
| Status: | inactive |
| Page Count: | 22 |
Document History
June 7, 2021
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
Scope.
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
January 30, 2013
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
September 1, 2011
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 15, 2010
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 10, 2007
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD-5962-86049 REV F
December 2, 2004
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
February 25, 2002
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
July 12, 1995
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
January 14, 1994
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
February 9, 1990
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
October 30, 1986
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.