DLA - SMD-5962-86049 REV C

MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER

inactive
Organization: DLA
Publication Date: 14 January 1994
Status: inactive
Page Count: 22
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 BUS-63105 Single channel driver-receiver 02 BUS-63105II, BUS-63106II Low power, single channel driver-receiver 03 ARX2402 Single channel driver-receiver 04 ARX3402 Low power, single channel driver-receiver 05 CT-1487M, BUS-8553 Single channel driver-receiver 06 NHI-1509 Single channel driver-receiver 07 FC155361 Single channel driver-receiver 08 FC155362 Single channel driver-receiver

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 24 Dual-in-line package Y See figure 1 24 Dual-in-line package Z See figure 1 24 Dual-in-line package U See figure 1 24 Dual-in-line package T See figure 1 24 Flat package

Supply voltage range: VCC (device types 01, 03, 04, 05, 06, 07, and 08 - - - - −0.3 V dc to +18 V dc VEE (device types 01, 02, 03, 04, 05, 07, and 08 - - - - +0.3 V dc to −18 V dc VCC1 - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7 V dc Logic input voltage range - - - - - - - - - - - - - - - - −0.3 V dc to VCC1 Receiver differential voltage - - - - - - - - - - - - - - 40 Vp−p Receiver common mode voltage range - - - - - - - - - - - - −10 V dc to +10 V dc Driver peak output current - - - - - - - - - - - - - - - - 200 mA Power dissipation (PD) at +125°C: Device types 01, 05, 07, and 08 - - - - - - - - - - - - 4 W Device type 02 - - - - - - - - - - - - - - - - - - - - - 2.5 W Device type 03 - - - - - - - - - - - - - - - - - - - - - 2.2 W Device type 04 - - - - - - - - - - - - - - - - - - - - - 1.6 W Device type 06 - - - - - - - - - - - - - - - - - - - - - 0.585 W Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +160°C Thermal resistance, junction-to-case (ΘJC): Device types 01, 06, 07, and 08 - - - - - - - - - - - - 8.8°C/W Device type 02 - - - - - - - - - - - - - - - - - - - - - 7.0°C/W Device type 03 - - - - - - - - - - - - - - - - - - - - - 47.2°C/W Device type 04 - - - - - - - - - - - - - - - - - - - - - 88°C/W Device type 05 - - - - - - - - - - - - - - - - - - - - - 60°C/w Thermal resistance, junction to ambient (ΘJA): Device types 01, 06, 07, and 08 - - - - - - - - - - - - 38.8°C/W Device type 02 - - - - - - - - - - - - - - - - - - - - - 37.0°C/W Device type 03 - - - - - - - - - - - - - - - - - - - - - 77.2°C/W Device type 04 - - - - - - - - - - - - - - - - - - - - - 110°C/W Device type 05 - - - - - - - - - - - - - - - - - - - - - 80°C/W

Supply voltage range: VCC (device types 01, 03, 04, 05, 06, 07, and 08 - - - - +14.25 V dc to +15.75 V dc VEE (device types 01, 02, 03, 04, 05, 07, and 08 - - - - −14.25 V dc to −15.75 V dc VCC1 - - - - - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Logic input voltage range - - - - - - - - - - - - - - - - 0 V dc to +5.0 V dc Receiver differential voltage - - - - - - - - - - - - - - 30 Vp−p Receiver common mode voltage range - - - - - - - - - - - - −5.0 V dc to +5.0 V dc Driver peak output current: Device types 01, 03, 04, 05, 06, 07, and 08 - - - - - - 180 mA Device type 02 - - - - - - - - - - - - - - - - - - - - - 160 mA Serial data rate - - - - - - - - - - - - - - - - - - - - - 1.0 MHz maximum Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C maximum Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 7, 2021
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
January 30, 2013
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
September 1, 2011
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 15, 2010
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 10, 2007
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
December 2, 2004
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
February 25, 2002
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
July 12, 1995
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
SMD-5962-86049 REV C
January 14, 1994
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
February 9, 1990
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
October 30, 1986
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, DRIVER-RECEIVER
A description is not available for this item.

References

Advertisement