JSA - JIS G 4802
Cold-reduced steel strip for springs
| Organization: | JSA |
| Publication Date: | 20 September 2019 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Spring steels): | 77.140.25 |
scope:
This Standard specifies requirements for steel strips (hereafter referred to as strips) and steel sheets cut from strips (hereafter referred to as cut lengths), that are mainly used for the manufacture of flat springs and coiled springs.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4960:2007 Cold-reduced carbon steel strip with a mass fraction of carbon over 0.25 % (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History