NPFC - MIL-DTL-32460

ADAPTER, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE TUBE FITTING TO O-RING FACE SEAL CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 March 2020
Status: active
Page Count: 1

Document History

MIL-DTL-32460
March 10, 2020
ADAPTER, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE TUBE FITTING TO O-RING FACE SEAL CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 10, 2020
ADAPTER, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE TUBE FITTING TO O-RING FACE SEAL CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...
January 11, 2017
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...
May 22, 2013
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 22, 2013
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...

References

Advertisement