NPFC - MIL-DTL-32460
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 11 January 2017 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers fittings, adapter, hydraulic, pneumatic, and conveyance, 37° flared to O-ring face seal (ORFS) connectors, 1500 to 3000 psi, -65°F to 250°F temperature range, for use in hydraulic or pneumatic systems. The 37° flared connector ends are in accordance with SAE AS4395 connector ends, the ORFS end is in accordance with SAE J1453-3 connector ends
intended Use:
The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or... View More
Document History