NPFC - MIL-DTL-32460

ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 22 May 2013
Status: inactive
Page Count: 20
scope:

This specification covers fittings, adapter, hydraulic, pneumatic, and conveyance, 37° flared to O-ring face seal (ORFS) connectors, 1500 to 3000 psi, -65°F to 250°F temperature range, for use in hydraulic or pneumatic systems. The 37° flared connector ends are in accordance with SAE AS4395 connector ends, the ORFS end is in accordance with SAE J1453-3 connector ends.

intended Use:

The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel... View More

Document History

March 10, 2020
ADAPTER, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE TUBE FITTING TO O-RING FACE SEAL CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 10, 2020
ADAPTER, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE TUBE FITTING TO O-RING FACE SEAL CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...
January 11, 2017
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...
May 22, 2013
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-DTL-32460
May 22, 2013
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...

References

Advertisement