NPFC - MIL-DTL-32460
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 22 May 2013 |
| Status: | inactive |
| Page Count: | 1 |
Document History
March 10, 2020
ADAPTER, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE TUBE FITTING TO O-RING FACE SEAL CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 10, 2020
ADAPTER, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE TUBE FITTING TO O-RING FACE SEAL CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...
January 11, 2017
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...
MIL-DTL-32460
May 22, 2013
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 22, 2013
ADAPTER, HYDRAULIC AND PNEUMATIC, 37° FLARE TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The 37° flared fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...