DOD - SMD 5962-92336

MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 17 November 2011
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 20, 2018
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 12, 2012
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-92336
November 17, 2011
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 8, 2003
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 2, 1997
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 4, 1996
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
July 15, 1996
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
March 5, 1993
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement