DLA - SMD-5962-92336 REV C

MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 December 1997
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified levels and are marked with the appropriate RHA designator. Device class M RHA marked devices MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 LP2953A Adjustable micropower low-dropout voltage regulator

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line X See figure 1 16 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Input supply voltage range (VIN) ...................... −20 V to +30 V Feedback input voltage range .......................... −0.3 V to +5 V 2/ Comparator input voltage range ........................ −0.3 V to +30 V 3/ Comparator output voltage range ....................... −0.3 V to +30 V 3/ Shutdown input voltage ................................ −3.0 V to +30 V 3/ Power dissipation (PD) ................................ Internally limited Storage temperature range ............................. −65°C to +150°C Junction temperature (TJ) ............................. +150°C Lead temperature (soldering, 5 seconds) ............... +260°C Thermal resistance, junction-to-case (ΘJC): Case E ............................................... 5°C/W Case X ............................................... 24°C/W Thermal resistance, junction-to-ambient (ΘJA): Case E ............................................... 87°C/W still air 33°C/W 500 LFPM air flow Case X ............................................... 160°C/W still air 105°C/W 500 LFPM air flow

Input voltage (VIN).................................... +6 V dc Ambient operating temperature range (TA) .............. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 20, 2018
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 12, 2012
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 17, 2011
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 8, 2003
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-92336 REV C
December 2, 1997
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 4, 1996
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
July 15, 1996
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
March 5, 1993
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement