DLA - SMD-5962-92336

MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 March 1993
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LP2953A Adjustable micropower low-dropout voltage regulator

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input supply voltage range (VIN) - - - - - - - - - - - - - - - - - - - −20 V to +30 V Feedback input voltage range 2/- - - - - - - - - - - - - - - - - - - - −0.3 V to +15 V Comparator input voltage range 3/- - - - - - - - - - - - - - - - - - - −0.3 V to +30 V Comparator output voltage range 3/ - - - - - - - - - - - - - - - - - - −0.3 V to +30 V Storage temperature range- - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - - - - - +150°C Lead temperature (soldering, 5 seconds)- - - - - - - - - - - - - - - - +260°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - - - Internally limited Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA)- - - - - - - - - - - - - 90°C/W

Input voltage (VIN) - - - - - - - - - - - - - - - - - - - - +6 V dc Ambient operating temperature range (TA)- - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 20, 2018
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 12, 2012
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 17, 2011
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 8, 2003
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 2, 1997
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 4, 1996
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
July 15, 1996
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-92336
March 5, 1993
MICROCIRCUIT, LINEAR, ADJUSTABLE LOW POWER, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement