ISO/IEC 14776-224

Information technology – Small computer system interface (SCSI) – Part 224: Fibre Channel Protocol for SCSI, fourth version (FCP-4)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2019
Status: active
Page Count: 144
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14776 defines a fourth version of the SCSI Fibre Channel Protocol (FCP). This standard is a mapping protocol for applying the SCSI command set to Fibre Channel. This standard defines how the Fibre Channel services and the defined Information Units (IUs) are used to perform the services defined by the SCSI Architecture Model - 5 (SAM-5). This fourth version includes additions and clarifications to the third version (ISO/IEC 14776-223:2008), removes information that is now contained in other standards, and describes additional error recovery capabilities for the Fibre Channel Protocol.

Document History

ISO/IEC 14776-224
October 1, 2019
Information technology – Small computer system interface (SCSI) – Part 224: Fibre Channel Protocol for SCSI, fourth version (FCP-4)
This part of ISO/IEC 14776 defines a fourth version of the SCSI Fibre Channel Protocol (FCP). This standard is a mapping protocol for applying the SCSI command set to Fibre Channel. This standard...

References

Advertisement