ISO/IEC 19823-16
Information technology — Conformance test methods for security service crypto suites — Part 16: Crypto suite ECDSA-ECDH security services for air interface communications
| Organization: | ISO |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (IT Security): | 35.030 |
scope:
This document describes test methods for determining the conformance of security crypto suites defined in ISO/IEC 29167-16.
This document contains conformance tests for all mandatory and applicable optional functions.
The conformance parameters are the following:
- parameters that apply directly affecting system functionality and inter-operability;
- protocol including commands and replies;
- nominal values and tolerances.
Unless otherwise specified, the tests in this document are to be applied exclusively to RFID tags and interrogators defined in the ISO/IEC 18000 series using ISO/IEC 29167-16.
Document History