NPFC - MIL-DTL-2082
FLOWMETERS, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, FOR NAVAL SHIPBOARD USE
| Organization: | NPFC |
| Publication Date: | 4 February 2020 |
| Status: | active |
| Page Count: | 11 |
scope:
Scope.
his specification covers fresh water (see 6.5.2) mechanical flowmeters (liquid, cold and hot water service) of the volumetric positive displacement type for naval shipboard use.
intended Use:
The flowmeters covered by this specification are intended for operation in fresh water systems at temperatures up to 180 °F (82 °C), for flow rates up to 1000 gallons per minute (3800 liters per... View More
Document History