NPFC - MIL-M-2082
METERS, FLOW, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, NAVAL SHIPBOARD USE
inactive, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 7 May 1992 |
| Status: | inactive |
| Page Count: | 1 |
Document History
February 4, 2020
FLOWMETERS, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, FOR NAVAL SHIPBOARD USE
The flowmeters covered by this specification are intended for operation in fresh water systems at temperatures up to 180 °F (82 °C), for flow rates up to 1000 gallons per minute (3800 liters per...
MIL-M-2082
May 7, 1992
METERS, FLOW, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, NAVAL SHIPBOARD USE
A description is not available for this item.
December 21, 1984
METERS, FLOW, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, NAVAL SHIPBOARD USE
This specification covers fresh water mechanical flowmeters (cold and hot water service) of the positive displacement type.
Flowmeters shall be of the following classes, as specified (see 6.2.1):...
October 17, 1959
METERS, FLOW, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, NAVAL SHIPBOARD USE
A description is not available for this item.