NPFC - MIL-M-2082

METERS, FLOW, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, NAVAL SHIPBOARD USE

inactive
Buy Now
Organization: NPFC
Publication Date: 17 October 1959
Status: inactive
Page Count: 10

Document History

February 4, 2020
FLOWMETERS, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, FOR NAVAL SHIPBOARD USE
The flowmeters covered by this specification are intended for operation in fresh water systems at temperatures up to 180 °F (82 °C), for flow rates up to 1000 gallons per minute (3800 liters per...
May 7, 1992
METERS, FLOW, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, NAVAL SHIPBOARD USE
A description is not available for this item.
December 21, 1984
METERS, FLOW, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, NAVAL SHIPBOARD USE
This specification covers fresh water mechanical flowmeters (cold and hot water service) of the positive displacement type. Flowmeters shall be of the following classes, as specified (see 6.2.1):...
MIL-M-2082
October 17, 1959
METERS, FLOW, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, NAVAL SHIPBOARD USE
A description is not available for this item.

References

Advertisement