DSF/PREN ISO 8469
Small craft – Non-fire-resistant fuel hoses (ISO/DIS 8469:2020)
| Organization: | DS |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol, and diesel fuel or diesel fuel blended with FAME, designed for a working pressure not exceeding 0,34 MPa for hoses with inner diameter up to and including 10 mm and 0,25 MPa for hoses up to 63 mm inner diameter in craft of hull length up to 24 m. It applies to hoses for small craft with permanently installed fuel systems. Specifications for fire-resistant hoses are given in ISO 7840: 2004. Specifications for permanently installed fuel systems are given in ISO 10088:2009.
Document History