DSF/EN ISO 8469/PRA1

Small craft – Non-fire-resistant fuel hoses – Amendment 1

inactive, Most Current
Organization: DS
Status: inactive
ICS Code (Small craft): 47.080
scope:

This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended with FAME, designed for a working pressure not exceeding 0,34 MPa for hoses with inner diameter up to and including 10 mm and 0,25 MPa for hoses up to 63 mm inner diameter in craft of hull length up to 24 m. It applies to hoses for small craft with permanently installed fuel systems. Specifications for fire-resistant hoses are given in ISO 7840[1]. Specifications for permanently installed fuel systems are given in ISO 10088[2].

Document History

April 6, 2021
Small craft – Non-fire-resistant fuel hoses (ISO 8469:2021)
This document specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol, and diesel fuel or diesel fuel blended with FAME,...
October 3, 2018
Small craft – Non-fire-resistant fuel hoses (ISO 8469:2013)
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended...
August 7, 2013
Small craft – Non-fire-resistant fuel hoses
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa...
August 7, 2006
Small craft - Non-fire-resistant fuel hoses
This Standard specifies general requirements and physical tests for non-fire -resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa for hoses with...
January 10, 2001
Small craft - Non-fire-resistant fuel hoses
This standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for hoses with...
November 16, 1995
Small craft - Non-fire-resistant fuel hoses
This Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for hoses with...
Small craft – Non-fire-resistant fuel hoses (ISO/DIS 8469:2020)
This document specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol, and diesel fuel or diesel fuel blended with FAME,...
DSF/EN ISO 8469/PRA1
Small craft – Non-fire-resistant fuel hoses – Amendment 1
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended...
Small craft - Non-fire-resistant fuel hoses (ISO/DIS 8469:2012)
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa...
Small craft - Non-fire-resistant fuel hoses (ISO/FDIS 8469:2013)
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa...
Advertisement