DS/EN ISO 8469

Small craft - Non-fire-resistant fuel hoses

inactive
Organization: DS
Publication Date: 7 August 2006
Status: inactive
Page Count: 18
ICS Code (Small craft): 47.080
scope:

This Standard specifies general requirements and physical tests for non-fire -resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa for hoses with nominal bore up to and Including 10 mm and 0,25 MPa for hoses with larger bore in craft up to 24 m length of hull. It applies to hoses for small craft with permanently installed fuel systems. It does not apply to hoses entirely within the splash well at the stern of the craft connected directly to an outboard engine. Specifications for fire resistant hoses are contained in 7840.

Document History

April 6, 2021
Small craft – Non-fire-resistant fuel hoses (ISO 8469:2021)
This document specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol, and diesel fuel or diesel fuel blended with FAME,...
October 3, 2018
Small craft – Non-fire-resistant fuel hoses (ISO 8469:2013)
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended...
August 7, 2013
Small craft – Non-fire-resistant fuel hoses
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa...
DS/EN ISO 8469
August 7, 2006
Small craft - Non-fire-resistant fuel hoses
This Standard specifies general requirements and physical tests for non-fire -resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa for hoses with...
January 10, 2001
Small craft - Non-fire-resistant fuel hoses
This standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for hoses with...
November 16, 1995
Small craft - Non-fire-resistant fuel hoses
This Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for hoses with...
Small craft – Non-fire-resistant fuel hoses (ISO/DIS 8469:2020)
This document specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol, and diesel fuel or diesel fuel blended with FAME,...
Small craft – Non-fire-resistant fuel hoses – Amendment 1
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended...
Small craft - Non-fire-resistant fuel hoses (ISO/DIS 8469:2012)
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa...
Small craft - Non-fire-resistant fuel hoses (ISO/FDIS 8469:2013)
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa...
Advertisement