DS/EN ISO 8469
Small craft – Non-fire-resistant fuel hoses
| Organization: | DS |
| Publication Date: | 7 August 2013 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa for hoses with inner diameter up to and including 10 mm and 0,25 MPa for hoses up to 63 mm inner diameter in craft of hull length up to 24 m. It applies to hoses for small craft with permanently installed fuel systems. Specifications for fire-resistant hoses are laid down in ISO 78401) Specifications for permanently installed fuel systems are given in ISO 10088.
Document History