CEN - EN 17314

Industrial trucks - Specifications and test methods - Operator restraint systems other than lap-type seat belts

active, Most Current
Organization: CEN
Publication Date: 1 January 2020
Status: active
Page Count: 18
ICS Code (Industrial trucks): 53.060
scope:

This document specifies the tests for the verification of restraint systems against the risk of lateral ejection of the operator for:

- counterbalanced lift trucks with centre control, sit down and non-elevating operator position (see EN ISO 3691-1:2015, 4.7.8), with a rated capacity up to and including 10 000 kg;

- tractors as defined in EN 12312-15 (airport ground equipment);

- burden carriers (as defined in ISO 5053-1:2015, 3.25) with a maximum speed of more than 25 km/h with seated operator;

- other types of industrial trucks equipped with such a restraint system.

Counterblanced lift trucks, tractors and burden carriers are named hereafter as trucks.

NOTE 1 Industrial tractors as defined in ISO 5053-11 do not need a restraint system in general.

This document describes type tests for a specific combination of truck and restraint system.

This standard does not cover:

- the risk due to frontal ejection;

- the monitoring of the protective position of the operator restraint system as defined in EN 16307-1:-2, 4.16;

- the testing of seat belts.

NOTE 2 The testing of sealt belts is covered by ISO 24135-1.

The document is not applicable for the retrofit of trucks with restraint systems.

This document does not give any requirements on the need for a restraint system.

1 Under preparation. Stage at the time of publication: ISO/DIS 5053-1.

2 Under preparation. Stage at the time of publication: prEN 16307-1.

Document History

EN 17314
January 1, 2020
Industrial trucks - Specifications and test methods - Operator restraint systems other than lap-type seat belts
This document specifies the tests for the verification of restraint systems against the risk of lateral ejection of the operator for: — counterbalanced lift trucks with centre control, sit down and...

References

Advertisement