ASTM International - ASTM D3103-20

Standard Test Method for Thermal Insulation Performance of Distribution Packages

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2020
Status: active
Page Count: 7
ICS Code (Packaging materials and accessories): 55.040
significance And Use:

4.1 This test method is intended for use for evaluating the performance of thermal insulated packaging used for high-value, high-risk materials. This test method may also be used for any product... View More

scope:

1.1 This test method covers the determination of the thermal insulation quality of a package and the thermal stability of its contents when exposed to variable ambient temperature conditions. It is suitable for testing packages with various internal energy sources with or without product payloads.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 5.3.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D3103-20
April 1, 2020
Standard Test Method for Thermal Insulation Performance of Distribution Packages
1.1 This test method covers the determination of the thermal insulation quality of a package and the thermal stability of its contents when exposed to variable ambient temperature conditions. It is...
October 1, 2014
Standard Test Method for Thermal Insulation Performance of Distribution Packages
4.1 This test method is intended for use for evaluating the performance of thermal insulated packaging used for high-value, high-risk materials. This test method may also be used for any product that...
May 1, 2007
Standard Test Method for Thermal Insulation Performance of Distribution Packages
This test method is intended for use for evaluating the performance of thermal insulated packaging used for high-value, high-risk materials. This test method may also be used for any product that...
May 1, 2007
Standard Test Method for Thermal Insulation Performance of Distribution Packages
This test method is intended for use for evaluating the performance of thermal insulated packaging used for high-value, high-risk materials. This test method may also be used for any product that...
October 10, 1999
Standard Test Method for Thermal Insulation Quality of Packages
1.1 This test method covers the determination of the thermal insulation quality of a package and its enclosed packaging from temperature differentials between the packaged item and the outside...
Advertisement