ASTM International - ASTM D3103-07
Standard Test Method for Thermal Insulation Performance of Distribution Packages
| Organization: | ASTM International |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Packaging materials and accessories): | 55.040 |
significance And Use:
This test method is intended for use for evaluating the performance of thermal insulated packaging used for high-value, high-risk materials. This test method may also be used for any product that... View More
scope:
1.1 This test method covers the determination of the thermal insulation quality of a package and the thermal stability of its contents when exposed to variable ambient temperature conditions. It is suitable for testing packages with various internal energy sources with or without product payloads.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 5.3.
Document History