ASTM International - ASTM D3103-20(2025)
Standard Test Method for Thermal Insulation Performance of Distribution Packages
| Organization: | ASTM International |
| Publication Date: | 1 August 2025 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Packaging materials and accessories): | 55.040 |
significance And Use:
4.1 This test method is intended for use for evaluating the performance of thermal insulated packaging used for high-value, high-risk materials. This test method may also be used for any product... View More
scope:
1.1 This test method covers the determination of the thermal insulation quality of a package and the thermal stability of its contents when exposed to variable ambient temperature conditions. It is suitable for testing packages with various internal energy sources with or without product payloads.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 5.3.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History