ASTM International - ASTM D3103-99

Standard Test Method for Thermal Insulation Quality of Packages

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 5
ICS Code (Packaging materials and accessories): 55.040
scope:

1.1 This test method covers the determination of the thermal insulation quality of a package and its enclosed packaging from temperature differentials between the packaged item and the outside environment. It is suitable for testing packages with and without various internal refrigerants and with or without interior packaging. Representative test conditions covered are indicated by Figs. 1 and 2. Depending upon the type of insulation material used, a water-vaporproof barrier might be used just inside the exterior packages of Fig. 1.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 5.2.3 and 9.2.2.

Document History

April 1, 2020
Standard Test Method for Thermal Insulation Performance of Distribution Packages
1.1 This test method covers the determination of the thermal insulation quality of a package and the thermal stability of its contents when exposed to variable ambient temperature conditions. It is...
October 1, 2014
Standard Test Method for Thermal Insulation Performance of Distribution Packages
4.1 This test method is intended for use for evaluating the performance of thermal insulated packaging used for high-value, high-risk materials. This test method may also be used for any product that...
May 1, 2007
Standard Test Method for Thermal Insulation Performance of Distribution Packages
This test method is intended for use for evaluating the performance of thermal insulated packaging used for high-value, high-risk materials. This test method may also be used for any product that...
May 1, 2007
Standard Test Method for Thermal Insulation Performance of Distribution Packages
This test method is intended for use for evaluating the performance of thermal insulated packaging used for high-value, high-risk materials. This test method may also be used for any product that...
ASTM D3103-99
October 10, 1999
Standard Test Method for Thermal Insulation Quality of Packages
1.1 This test method covers the determination of the thermal insulation quality of a package and its enclosed packaging from temperature differentials between the packaged item and the outside...
Advertisement