IEC 60317-60-2
Specifications for particular types of winding wires – Part 60-2: Polyester glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
| Organization: | IEC |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound, resin or varnish impregnated, bare or grade 1 or grade 2 enamelled rectangular copper winding wires, temperature index 155. The impregnating agent can be, for instance, epoxy, polyester, or polyesterimide resin based.
The range of nominal conductor dimensions covered by this document is:
- width: min. 2,0 mm max. 16,0 mm;
- thickness: min. 0,80 mm max. 5,60 mm.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.
Document History