IEC 60317-70-2

Specifications for particular types of winding wires – Part 70-2: Polyester glass-fibre wound resin/varnish impregnated, bare or enamelled round copper wire, temperature index 155

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2020
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of polyester glass-fibre wound resin/varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wires, temperature index 155. The impregnating agent can be, for instance, epoxy, polyester, or polyesterimide resin based.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-10:2017.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

Document History

IEC 60317-70-2
June 1, 2020
Specifications for particular types of winding wires – Part 70-2: Polyester glass-fibre wound resin/varnish impregnated, bare or enamelled round copper wire, temperature index 155
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound resin/varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wires, temperature index 155. The...

References

Advertisement