ASTM International - ASTM F603-12(2016)

Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 3
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications.

1.2 This specification does not cover finished parts (for example, femoral heads, acetabular inserts, dental implants and the like). It is intended as a qualification of the material as delivered to the parts manufacturer.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Document History

June 1, 2025
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts (for...
August 1, 2020
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts...
ASTM F603-12(2016)
October 1, 2016
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts...
January 1, 2012
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts...
January 1, 2000
Standard Specification for High-Purity Dense Aluminum Oxide for Surgical Implant Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for surgical implant applications. 1.2 The values stated in SI units are to be regarded as the standard....
January 1, 2000
Standard Specification for High-Purity Dense Aluminum Oxide for Surgical Implant Application (Withdrawn 2009)
This specification covers the material requirements for high-purity, dense aluminum oxide for load bearing surgical implant applications. It mainly addresses qualification of the material as...
Advertisement