ASTM International - ASTM B591-20a

Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2020
Status: active
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal compositions are as follows:

Copper Alloy
UNS No.
Copper,
%
Tin,
%
Zinc,
%
Phos.,
%
Iron,
%
Nickel,
%
             
C40500 95 1 4      
C40810 95.5 2.0 2.2 0.03 0.1 0.15
C40850 95.5 3.0 1.3 0.1 0.1 0.1
C40860 94.8 2.0 3 0.03 0.03 0.1
C41100 91 0.5 8.5      
C41300 91 1 8      
C41500 91 2 7      
C42200 87 1 12      
C42500 88 2 10      
C42520 89.8 2.0 8 0.1 0.1 0.1
C43000 85 2 13      
C43400 85 0.7 14.3      

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 Exception-Average grain size in Table 3 is stated in SI units.

1.3 The following safety hazard caveat pertains only to the test method(s) described in this specification:

1.3.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the requirements for plates, sheets, strips, and rolled bars of copper-zinc-tin and copper-zinc-tin-iron-nickel alloys with Copper Alloy UNS Nos. C40500, C40810,... View More

Document History

ASTM B591-20a
October 1, 2020
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal...
April 1, 2020
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal...
February 15, 2015
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal compositions are...
April 1, 2009
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
April 1, 2008
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
October 1, 2004
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
December 10, 1998
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers several copper-zinc-tin alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal compositions are as follows: Copper Copper, Tin, Zinc, Alloy...
Advertisement