ASTM International - ASTM B591-15

Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2015
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal compositions are as follows:

Copper Alloy
UNS No.
Copper,
%
Tin,
%
Zinc,
%
Phos.,
%%
Iron,
%
Nickel,
%
             
C40500 95 1 4      
C40810 95.5 2.0 2.2 0.03 0.1 0.15
C40850 95.5 3.0 1.3 0.1 0.1 0.1
C40860 94.8 2.0 3 0.03 0.03 0.1
C41100 91 0.5 8.5      
C41300 91 1 8      
C41500 91 2 7      
C42200 87 1 12      
C42500 88 2 10      
C42520 89.8 2.0 8 0.1 0.1 0.1
C43000 85 2 13      
C43400 85 0.7 14.3      

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

abstract:

This specification covers the requirements for plates, sheets, strips, and rolled bars of copper-zinc-tin and copper-zinc-tin-iron-nickel alloys with Copper Alloy UNS Nos. C40500, C40810,... View More

Document History

October 1, 2020
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal...
April 1, 2020
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal...
ASTM B591-15
February 15, 2015
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal compositions are...
April 1, 2009
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
April 1, 2008
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
October 1, 2004
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
December 10, 1998
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers several copper-zinc-tin alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal compositions are as follows: Copper Copper, Tin, Zinc, Alloy...
Advertisement