ASTM International - ASTM B591-09

Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal compositions are as follows:

Copper Alloy
   UNS No.
Copper,
   %
Tin,
   %
Zinc,
%
Phos.,
%%
Iron,
%
Nickel,
%
C405009514
C4081095.52.02.20.030.10.15
C4085095.53.01.30.10.10.1
C4086094.82.030.030.030.1
C41100910.58.5
C413009118
C415009127
C4220087112
C4250088210
C4252089.82.080.10.10.1
C4300085213
C43400850.714.3

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the requirements for plates, sheets, strips, and rolled bars of copper-zinc-tin and copper-zinc-tin-iron-nickel alloys with Copper Alloy UNS Nos. C40500, C40810,... View More

Document History

October 1, 2020
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal...
April 1, 2020
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal...
February 15, 2015
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal compositions are...
ASTM B591-09
April 1, 2009
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
April 1, 2008
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
October 1, 2004
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
December 10, 1998
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers several copper-zinc-tin alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal compositions are as follows: Copper Copper, Tin, Zinc, Alloy...
Advertisement