ASTM International - ASTM B591-04
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron
|
Copper Alloy UNS No. |
Copper, % |
Tin, % |
Zinc, % |
Phos., %% |
Iron, % |
Nickel, % |
| C40500 | 95 | 1 | 4 | |||
| C40810 | 95.5 | 2.0 | 2.22 | 0.03 | 0.1 | 0.15 |
| C40850 | 95.5 | 3.0 | 1.27 | 0.1 | 0.1 | 0.1 |
| C40860 | 94.8 | 2.0 | 3.04 | 0.03 | 0.03 | 0.1 |
| C41100 | 91 | 0.5 | 8.5 | |||
| C41300 | 91 | 1 | 8 | |||
| C41500 | 91 | 2 | 7 | |||
| C42200 | 87 | 1 | 12 | |||
| C42500 | 88 | 2 | 10 | |||
| C42520 | 89.8 | 2.07.97 | 0.1 | 0.1 | 0.1 | |
| C43000 | 85 | 2 | 13 | |||
| C43400 | 85 | 0.7 | 14.3 |
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History