CEI EN 60601-2-43
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for interventional procedures
| Organization: | CEI |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Radiographic films): | 37.040.25 |
| ICS Code (Radiographic equipment): | 11.040.50 |
scope:
This International Standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of both FIXED and MOBILE X-RAY EQUIPMENT declared by the MANUFACTURER to be suitable for RADIOSCOPICALLY GUIDED INTERVENTIONAL PROCEDURES, hereafter referred to as INTERVENTIONAL X-RAY EQUIPMENT.
NOTE 3 INTERVENTIONAL X-RAY EQUIPMENT, when used for cone-beam CT mode, is covered by this standard and not by IEC 60601-2-44 [2]2. No additional requirements for operation in cone-beam CT mode were identified for this standard (see also Note 4 in 203.6.4.5).
2) Figures in square brackets refer to the Bibliography.
Document History