CEI - EN 60601-2-43

Medical electrical equipment - Part 2: Particular requirements for the safety of X-ray equipment for interventional procedures

inactive
Organization: CEI
Publication Date: 1 July 2002
Status: inactive
Page Count: 50
scope:

E' molto diffuso l'utilizzo di apparecchiature a raggi X per le procedure radiologiche interventistiche sotto controllo radioscopico. Questi esami possono utilizzare irradiazioni prolungate e possono esporre pazienti e operatori a livelli di rischio addizionali a quelli normalmente considerati per le apparecchiature in se.
La presente norma tratta questi rischi addizionali e completa la Norma generale con speciali prescrizioni. Esempi di procedure radiologiche interventistiche sono:
- cardiologia invasiva;
- radiologia interventistica;
- neuroradiologia interventistica.
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60601-2-43:2011-08 (CEI 62-123), tuttavia rimane applicabile fino al 1-06-2013.

Document History

April 1, 2023
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for interventional procedures
This document applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of both FIXED and MOBILE X-RAY EQUIPMENT declared by the MANUFACTURER to be suitable for RADIOSCOPICALLY GUIDED INTERVENTIONAL...
September 1, 2020
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for interventional procedures
This International Standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of both FIXED and MOBILE X-RAY EQUIPMENT declared by the MANUFACTURER to be suitable for RADIOSCOPICALLY GUIDED...
September 1, 2018
Medical electrical equipment Part 2-43: Particular requirements for the basic safety and essential performance of X-ray equipment for interventional procedures
Collateral standards Replace the existing second sentence of the second paragraph by the following: IEC 60601-1-8, IEC 60601-1-101), IEC 60601-1-112) and IEC 60601-1-123) do not apply.
October 1, 2014
Medical electrical equipment Part 2: Particular requirements for basic safety and essential performance of X-ray equipment for interventional procedures
A description is not available for this item.
August 1, 2011
Medical electrical equipment Part 2: Particular requirements for basic safety and essential performance of X-ray equipment for interventional procedures
La presente Norma Particolare stabilisce i requisiti per la sicurezza fondamentale e per le prestazioni essenziali, per la progettazione e la costruzione di apparecchiature a raggi X usate per le...
EN 60601-2-43
July 1, 2002
Medical electrical equipment - Part 2: Particular requirements for the safety of X-ray equipment for interventional procedures
E’ molto diffuso l’utilizzo di apparecchiature a raggi X per le procedure radiologiche interventistiche sotto controllo radioscopico. Questi esami possono utilizzare irradiazioni prolungate e possono...
Advertisement