DSF/EN 50342-1/PRA2

Lead-acid starter batteries – Part 1: General requirements and methods of test

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 5
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

TC21X working group 3 has been agree to implement following changes to EN 50342-1:2015/1:2018 - Deletion of high current discharge after water consumption test. This is not needed as a dedicated corrosion test is available in the document. - Limitation of the maximum discharge time in cranking performance test. Batteries with high power capability might be damaged if discharge until the cut off voltage of 6,0 V is reached. To prevent this the maximum discharge time of the second step of the cranking performance test has been limited to 180 s.

Document History

October 11, 2021
Lead-acid starter batteries – Part 1: General requirements and methods of test
TC21X working group 3 has been agree to implement following changes to EN 50342-1:2015/1:2018 - Deletion of high current discharge after water consumption test. This is not needed as a dedicated...
December 3, 2018
Lead-acid starter batteries – Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
December 17, 2015
Lead-acid starter batteries - Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
January 11, 2012
Lead-acid starter batteries – Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
May 19, 2006
Lead-acid starter batteries – Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
Lead-acid starter batteries – Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
DSF/EN 50342-1/PRA2
Lead-acid starter batteries – Part 1: General requirements and methods of test
TC21X working group 3 has been agree to implement following changes to EN 50342-1:2015/1:2018 - Deletion of high current discharge after water consumption test. This is not needed as a dedicated...
Lead-acid starter batteries - Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
Lead-acid starter batteries - Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
Lead-acid starter batteries - Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
Advertisement