DS/EN 50342-1

Lead-acid starter batteries – Part 1: General requirements and methods of test

inactive
Organization: DS
Publication Date: 19 May 2006
Status: inactive
Page Count: 26
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
scope:

This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "starter batteries". Batteries with a nominal voltage of 6 V are also included within the scope of this standard. All referenced voltages have to be divided by two for 6 V batteries.

Document History

October 11, 2021
Lead-acid starter batteries – Part 1: General requirements and methods of test
TC21X working group 3 has been agree to implement following changes to EN 50342-1:2015/1:2018 - Deletion of high current discharge after water consumption test. This is not needed as a dedicated...
December 3, 2018
Lead-acid starter batteries – Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
December 17, 2015
Lead-acid starter batteries - Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
January 11, 2012
Lead-acid starter batteries – Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
DS/EN 50342-1
May 19, 2006
Lead-acid starter batteries – Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
Lead-acid starter batteries – Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
Lead-acid starter batteries – Part 1: General requirements and methods of test
TC21X working group 3 has been agree to implement following changes to EN 50342-1:2015/1:2018 - Deletion of high current discharge after water consumption test. This is not needed as a dedicated...
Lead-acid starter batteries - Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
Lead-acid starter batteries - Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
Lead-acid starter batteries - Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
Advertisement