DSF/prEN 50342-1

Lead-acid starter batteries - Part 1: General requirements and methods of test

inactive
Organization: DS
Status: inactive
Page Count: 24
scope:

This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "starter batteries". Batteries with a nominal voltage of 6 V are also included within the scope of this standard. All referenced voltages have to be divided by two for 6 V batteries.This standard is applicable to batteries for the following purposes:- batteries for passenger cars,- batteries for commercial and industrial vehicles.This standard is not applicable to batteries for other purposes, for example the starting of railcar internal combustion engines or for motorcycles.NOTE Separate standard for motorcycle batteries is under preparation.

Document History

October 11, 2021
Lead-acid starter batteries – Part 1: General requirements and methods of test
TC21X working group 3 has been agree to implement following changes to EN 50342-1:2015/1:2018 - Deletion of high current discharge after water consumption test. This is not needed as a dedicated...
December 3, 2018
Lead-acid starter batteries – Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
December 17, 2015
Lead-acid starter batteries - Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
January 11, 2012
Lead-acid starter batteries – Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
May 19, 2006
Lead-acid starter batteries – Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
Lead-acid starter batteries – Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
Lead-acid starter batteries – Part 1: General requirements and methods of test
TC21X working group 3 has been agree to implement following changes to EN 50342-1:2015/1:2018 - Deletion of high current discharge after water consumption test. This is not needed as a dedicated...
Lead-acid starter batteries - Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
DSF/prEN 50342-1
Lead-acid starter batteries - Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
Lead-acid starter batteries - Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
Advertisement