DS/EN 50342-1/A1
Lead-acid starter batteries – Part 1: General requirements and methods of test
| Organization: | DS |
| Publication Date: | 11 January 2012 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Graphical symbols for use on specific equipment): | 01.080.20 |
scope:
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "starter batteries". Batteries with a nominal voltage of 6 V are also included within the scope of this standard. All referenced voltages have to be divided by two for 6 V batteries.This standard is applicable to batteries for the following purposes:- batteries for passenger cars,- batteries for commercial and industrial vehicles for normal use,- batteries for commercial and industrial vehicles for severe use.This standard is not applicable to batteries for other purposes, for example the starting of railcar internal combustion engines.
Document History