JSA - JIS T 8107

Test methods for protective and occupational footwear

active, Most Current
Organization: JSA
Publication Date: 25 March 2020
Status: active
Page Count: 53
ICS Code (Leg and foot protection): 13.340.50
scope:

This Standard specifies methods for testing protective footwear and occupational footwear used in the workplaces of manufacturing industry, construction industry, transportation industry, food retailing industry, etc.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 20344:2011 Personal protective equipment-Test methods for footwear (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS T 8107
March 25, 2020
Test methods for protective and occupational footwear
This Standard specifies methods for testing protective footwear and occupational footwear used in the workplaces of manufacturing industry, construction industry, transportation industry, food...

References

Advertisement