JSA - JIS T 8101
Protective footwear
| Organization: | JSA |
| Publication Date: | 25 March 2020 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Leg and foot protection): | 13.340.50 |
scope:
This Standard specifies the requirements for the footwear to protect the foot of the wearers in the workplaces of manufacturing industry, mining industry, construction industry, freight industry, forest industry, fishery industry, etc.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 20345:2011 Personal protective equipment-Safety footwear
ISO 20346:2014 Personal protective equipment-Protective
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
Document History