DLA - SMD-5962-14228 REV B

MICROCIRCUIT, LINEAR, SINK/SOURCE DDR TERMINATION VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 June 2021
Status: inactive
Page Count: 17
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 18, 2023
MICROCIRCUIT, LINEAR, SINK/SOURCE DDR TERMINATION VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents product assurance class levels consisting of high reliability (device class Q), space application (device class V or Y), and plastic encapsulated microcircuits (PEM)...
January 5, 2023
MICROCIRCUIT, LINEAR, SINK/SOURCE DDR TERMINATION VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-14228 REV B
June 25, 2021
MICROCIRCUIT, LINEAR, SINK/SOURCE DDR TERMINATION VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
June 21, 2016
MICROCIRCUIT, LINEAR, SINK/SOURCE DDR TERMINATION VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 15, 2016
MICROCIRCUIT, LINEAR, SINK/SOURCE DDR TERMINATION VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement