DLA - SMD-5962-18220

MICROCIRCUIT, BiCMOS, SINGLE CHANNEL, 3.5-A LOAD SWITCH, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 August 2021
Status: inactive
Page Count: 22
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 14, 2023
MICROCIRCUIT, BiCMOS, RADIATION HARDENED, SINGLE P-CHANNEL, 3.5 A CONTINUOUS CURRENT (LOAD SWITCH) eFuse, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. General applications: The...
April 4, 2022
MICROCIRCUIT, BiCMOS, RADIATION HARDENED, SINGLE P-CHANNEL, 3.5 A CONTINUOUS CURRENT (LOAD SWITCH) eFuse, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. General applications: The...
December 13, 2021
MICROCIRCUIT, BiCMOS, RADIATION HARDENED, SINGLE P-CHANNEL, 3.5 A CONTINUOUS CURRENT (LOAD SWITCH) eFuse, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-18220
August 23, 2021
MICROCIRCUIT, BiCMOS, SINGLE CHANNEL, 3.5-A LOAD SWITCH, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement