DLA - SMD-5962-18220 REV A
MICROCIRCUIT, BiCMOS, RADIATION HARDENED, SINGLE P-CHANNEL, 3.5 A CONTINUOUS CURRENT (LOAD SWITCH) eFuse, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 December 2021 |
| Status: | inactive |
| Page Count: | 24 |
scope:
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History