ASTM International - ASTM D4363-21

Standard Specification for Thermoplastic Chlorinated Polyethylene (CPE) Jacket for Wire and Cable

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2021
Status: inactive
Page Count: 2
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers thermoplastic chlorinated polyethylene (CPE) compounds suitable for use as an outer covering or jacket on electrical cables.

1.2 These jacket materials are suitable for use on cables which will be installed at temperatures above?-35?°C.

1.3 The values stated in inch-pound units are regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers thermoplastic chlorinated polyethylene (CM) compounds suitable for use as an outer covering or jacket on electrical cables. Thermoplastic jackets shall conform to the... View More

Document History

May 1, 2022
Standard Specification for Thermoplastic Chlorinated Polyethylene (CPE) Jacket for Wire and Cable
1.1 This specification covers thermoplastic chlorinated polyethylene (CPE) compounds suitable for use as an outer covering or jacket on electrical cables. 1.2 These jacket materials are suitable for...
ASTM D4363-21
July 1, 2021
Standard Specification for Thermoplastic Chlorinated Polyethylene (CPE) Jacket for Wire and Cable
1.1 This specification covers thermoplastic chlorinated polyethylene (CPE) compounds suitable for use as an outer covering or jacket on electrical cables. 1.2 These jacket materials are suitable for...
September 1, 2017
Standard Specification for Thermoplastic Chlorinated Polyethylene (CM) Jacket for Wire and Cable
1.1 This specification covers thermoplastic chlorinated polyethylene (CM) compounds suitable for use as an outer covering or jacket on electrical cables. 1.2 These jacket materials are suitable for...
January 1, 2012
Standard Specification for Thermoplastic Chlorinated Polyethylene (CM) Jacket for Wire and Cable
1.1 This specification covers thermoplastic chlorinated polyethylene (CM) compounds suitable for use as an outer covering or jacket on electrical cables. 1.2 These jacket materials are suitable for...
October 1, 2010
Standard Specification for Thermoplastic Chlorinated Polyethylene (CM) Jacket for Wire and Cable
1.1 This specification covers thermoplastic chlorinated polyethylene (CM) compounds suitable for use as an outer covering or jacket on electrical cables. 1.2 These jacket materials are suitable for...
October 10, 1998
Standard Specification for Thermoplastic Chlorinated Polyethylene (CM) Jacket for Wire and Cable
1.1 This specification covers thermoplastic chlorinated polyethylene compounds suitable for use as an outer covering or jacket on electrical cables. 1.2 These jacket materials are suitable for use...
October 10, 1998
Standard Specification for Thermoplastic Chlorinated Polyethylene (CM) Jacket for Wire and Cable
1.1 This specification covers thermoplastic chlorinated polyethylene (CM) compounds suitable for use as an outer covering or jacket on electrical cables. 1.2 These jacket materials are suitable for...
Advertisement