ASTM International - ASTM D4363-12
Standard Specification for Thermoplastic Chlorinated Polyethylene (CM) Jacket for Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers thermoplastic chlorinated polyethylene (CM) compounds suitable for use as an outer covering or jacket on electrical cables.
1.2 These jacket materials are suitable for use on cables which will be installed at temperatures above −35°C.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers thermoplastic chlorinated polyethylene (CM) compounds suitable for use as an outer covering or jacket on electrical cables. Thermoplastic jackets shall conform to the... View More
Document History