ASTM International - ASTM D4363-98
Standard Specification for Thermoplastic Chlorinated Polyethylene (CM) Jacket for Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers thermoplastic chlorinated polyethylene compounds suitable for use as an outer covering or jacket on electrical cables.
1.2 These jacket materials are suitable for use on cables which will be installed at temperatures above -35°C.
1.3 The values stated in inch-pound units, except for temperature, are the standard. The values in parentheses are for information only.
Document History